Pisco USA, Inc. Filter/Dryer VFE2

Description
DISCONTINUED BY MANUFACTURER, VACUUM PAD FILTER, 12MM X 8MM X20MM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, VACUUM PAD FILTER, 12MM X 8MM X20MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 25929300 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
25929300
Filter/Dryer 25929300
DISCONTINUED BY MANUFACTURER, VACUUM PAD FILTER, 12MM X 8MM X20MM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, VACUUM PAD FILTER, 12MM X 8MM X20MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 25929300
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

172mm Plastic Fan Filter Assembly - PFK-172 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 5.91 inch (150 mm)
View Details
60mm Fan Filter Media 100PPI - 09250-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
Fan Filters - 7374109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Aluminium, stainless steel
Length 3.62 inch (92 mm)
View Details