Piezo-Metrics CO2 Data Logger TR-76Ui

Description
The TR-7Ui Series of data loggers allow for Simultaneous Multi-Channel Measurement with one device. TR-73U Measures and Records Barometric Pressure, Temperature and Humidity TR-74Ui / TR74Ui-S Measures and Records Illuminance, UV Intensity, Temperature and Humidity TR-76Ui / TR-76Ui-S Measures and Records CO2, Temperature and Humidity Transmit Recorded Data to PC via USB Connection Easy USB connection, for one device or for as many devices as your PC has ports for, makes it easy to gather current readings from the connected device(s) to your computer and view those readings in the computer display. Data Loggers for a Variety of Measurements The TR-7Ui series data loggers are designed to simultaneously measure and record a variety of measurements. In addition to temperature and humidity, TR-73U can record barometric pressure, TR-74Ui models take care of Illuminance and UV intensity, and TR-76Ui models log CO2 concentration. Get Temperature and Humidity in a Wider Range with Greater Accuracy The TR-74Ui-S, and TR-76Ui-S come with a high precision temperature/humidity sensor. Features include a humidity measurement accuracy of ±2.5%, as well as the wide range measurement of temperature from -30 to 80 °C and humidity from 0 to 99%RH. Large Logging Capacity: 8000 Data Sets One data set consists of readings for all channels in that type of unit. If set at a recording interval of 60 minutes, it gives the user one year's worth of measurements. Application Examples For managing temperature and humidity in hospitals, museums, and temperature controlled warehouses Managing CO2, temperature and humidity in schools: from kindergartens to universities For research studies on photosynthesis and growth of plants Measuring the degree of air tightness in packaging during transportation For management of illuminosity and UV light ( to prevent deterioration of exhibits ) in artmuseums and other exhibit forums
Description
The TR-7Ui Series of data loggers allow for Simultaneous Multi-Channel Measurement with one device. TR-73U Measures and Records Barometric Pressure, Temperature and Humidity TR-74Ui / TR74Ui-S Measures and Records Illuminance, UV Intensity, Temperature and Humidity TR-76Ui / TR-76Ui-S Measures and Records CO2, Temperature and Humidity Transmit Recorded Data to PC via USB Connection Easy USB connection, for one device or for as many devices as your PC has ports for, makes it easy to gather current readings from the connected device(s) to your computer and view those readings in the computer display. Data Loggers for a Variety of Measurements The TR-7Ui series data loggers are designed to simultaneously measure and record a variety of measurements. In addition to temperature and humidity, TR-73U can record barometric pressure, TR-74Ui models take care of Illuminance and UV intensity, and TR-76Ui models log CO2 concentration. Get Temperature and Humidity in a Wider Range with Greater Accuracy The TR-74Ui-S, and TR-76Ui-S come with a high precision temperature/humidity sensor. Features include a humidity measurement accuracy of ±2.5%, as well as the wide range measurement of temperature from -30 to 80 °C and humidity from 0 to 99%RH. Large Logging Capacity: 8000 Data Sets One data set consists of readings for all channels in that type of unit. If set at a recording interval of 60 minutes, it gives the user one year's worth of measurements. Application Examples For managing temperature and humidity in hospitals, museums, and temperature controlled warehouses Managing CO2, temperature and humidity in schools: from kindergartens to universities For research studies on photosynthesis and growth of plants Measuring the degree of air tightness in packaging during transportation For management of illuminosity and UV light ( to prevent deterioration of exhibits ) in artmuseums and other exhibit forums

Suppliers

Company
Product
Description
Supplier Links
CO2 Data Logger - TR-76Ui - Piezo-Metrics
Simi Valley, CA, United States
CO2 Data Logger
TR-76Ui
CO2 Data Logger TR-76Ui
The TR-7Ui Series of data loggers allow for Simultaneous Multi-Channel Measurement with one device. TR-73U Measures and Records Barometric Pressure, Temperature and Humidity TR-74Ui / TR74Ui-S Measures and Records Illuminance, UV Intensity, Temperature and Humidity TR-76Ui / TR-76Ui-S Measures and Records CO2, Temperature and Humidity Transmit Recorded Data to PC via USB Connection Easy USB connection, for one device or for as many devices as your PC has ports for, makes it easy to gather current readings from the connected device(s) to your computer and view those readings in the computer display. Data Loggers for a Variety of Measurements The TR-7Ui series data loggers are designed to simultaneously measure and record a variety of measurements. In addition to temperature and humidity, TR-73U can record barometric pressure, TR-74Ui models take care of Illuminance and UV intensity, and TR-76Ui models log CO2 concentration. Get Temperature and Humidity in a Wider Range with Greater Accuracy The TR-74Ui-S, and TR-76Ui-S come with a high precision temperature/humidity sensor. Features include a humidity measurement accuracy of ±2.5%, as well as the wide range measurement of temperature from -30 to 80 °C and humidity from 0 to 99%RH. Large Logging Capacity: 8000 Data Sets One data set consists of readings for all channels in that type of unit. If set at a recording interval of 60 minutes, it gives the user one year's worth of measurements. Application Examples For managing temperature and humidity in hospitals, museums, and temperature controlled warehouses Managing CO2, temperature and humidity in schools: from kindergartens to universities For research studies on photosynthesis and growth of plants Measuring the degree of air tightness in packaging during transportation For management of illuminosity and UV light ( to prevent deterioration of exhibits ) in artmuseums and other exhibit forums

The TR-7Ui Series of data loggers allow for Simultaneous Multi-Channel Measurement with one device.

  • TR-73U Measures and Records Barometric Pressure, Temperature and Humidity
  • TR-74Ui / TR74Ui-S Measures and Records Illuminance, UV Intensity, Temperature and Humidity
  • TR-76Ui / TR-76Ui-S Measures and Records CO2, Temperature and Humidity

Transmit Recorded Data to PC via USB Connection
Easy USB connection, for one device or for as many devices as your PC has ports for, makes it easy to gather current readings from the connected device(s) to your computer and view those readings in the computer display.
Data Loggers for a Variety of Measurements
The TR-7Ui series data loggers are designed to simultaneously measure and record a variety of measurements. In addition to temperature and humidity, TR-73U can record barometric pressure, TR-74Ui models take care of Illuminance and UV intensity, and TR-76Ui models log CO2 concentration.
Get Temperature and Humidity in a Wider Range with Greater Accuracy
The TR-74Ui-S, and TR-76Ui-S come with a high precision temperature/humidity sensor. Features include a humidity measurement accuracy of ±2.5%, as well as the wide range measurement of temperature from -30 to 80 °C and humidity from 0 to 99%RH.
Large Logging Capacity: 8000 Data Sets
One data set consists of readings for all channels in that type of unit. If set at a recording interval of 60 minutes, it gives the user one year's worth of measurements.
Application Examples

  • For managing temperature and humidity in hospitals, museums, and temperature controlled warehouses
  • Managing CO2, temperature and humidity in schools: from kindergartens to universities
  • For research studies on photosynthesis and growth of plants
  • Measuring the degree of air tightness in packaging during transportation
  • For management of illuminosity and UV light ( to prevent deterioration of exhibits ) in artmuseums and other exhibit forums
Supplier's Site

Technical Specifications

  Piezo-Metrics
Product Category Gas Instruments
Product Number TR-76Ui
Product Name CO2 Data Logger
Gas Types CO2; (0 to 9,999 ppm)
Display Digital
Features Data Logger; Temperature
Instrument Type Detector
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Multi-Gas Detector -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types (Dependent upon gas sensors selected)
Number of Gases Monitored Multi
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
Industrial Grade Gas Monitor - 4200-IG - Arjay Engineering
Specs
Measurement Type %LEL or %LFL (optional feature); %Volume (optional feature); Trace (optional feature)
Application Ambient Air Monitoring
Gas Types Toxic (optional feature); Combustible (optional feature)
View Details
Palm CO Handheld CO Analyzer -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Gas Types CO
Instrument Type Analyzer
View Details