Piezo-Metrics Temperature and Multi-parameter Indicatior SMP

Description
Large LCD display and keypad Wide range of plug in input modules that provide transducer excitation Fully isolated 4-20mA and 0-10V analog outputs Set-points and event handling using digital inputs and 2 x SPCO relays High accuracy and high stability over a wide temperature range IP65 / NEMA4 ABS bulkhead mounting enclosure The SMP Indicator for temperature, 0-10 V, 4-20 mA, speed and potentiometer is a very flexible digital indicator and display system in a wall or surface mounting format, for use with a wide range of sensors and transducers, including volts, amps, temperature, frequency, speed, load, force, pressure, torque, LVDT, RVDT and many more. The digital architecture of the SMP offers very easy one-pass calibration and fast setup. This versatile device offers options of isolated analogue outputs, latching relays or digital outputs for control or alarm functions. The RS232 or RS485 options provide for digital communications (including setup) and can support label or ticket printers.
Datasheet
Description
Large LCD display and keypad Wide range of plug in input modules that provide transducer excitation Fully isolated 4-20mA and 0-10V analog outputs Set-points and event handling using digital inputs and 2 x SPCO relays High accuracy and high stability over a wide temperature range IP65 / NEMA4 ABS bulkhead mounting enclosure The SMP Indicator for temperature, 0-10 V, 4-20 mA, speed and potentiometer is a very flexible digital indicator and display system in a wall or surface mounting format, for use with a wide range of sensors and transducers, including volts, amps, temperature, frequency, speed, load, force, pressure, torque, LVDT, RVDT and many more. The digital architecture of the SMP offers very easy one-pass calibration and fast setup. This versatile device offers options of isolated analogue outputs, latching relays or digital outputs for control or alarm functions. The RS232 or RS485 options provide for digital communications (including setup) and can support label or ticket printers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature and Multi-parameter Indicatior - SMP - Piezo-Metrics
Simi Valley, CA, United States
Temperature and Multi-parameter Indicatior
SMP
Temperature and Multi-parameter Indicatior SMP
Large LCD display and keypad Wide range of plug in input modules that provide transducer excitation Fully isolated 4-20mA and 0-10V analog outputs Set-points and event handling using digital inputs and 2 x SPCO relays High accuracy and high stability over a wide temperature range IP65 / NEMA4 ABS bulkhead mounting enclosure The SMP Indicator for temperature, 0-10 V, 4-20 mA, speed and potentiometer is a very flexible digital indicator and display system in a wall or surface mounting format, for use with a wide range of sensors and transducers, including volts, amps, temperature, frequency, speed, load, force, pressure, torque, LVDT, RVDT and many more. The digital architecture of the SMP offers very easy one-pass calibration and fast setup. This versatile device offers options of isolated analogue outputs, latching relays or digital outputs for control or alarm functions. The RS232 or RS485 options provide for digital communications (including setup) and can support label or ticket printers.
  • Large LCD display and keypad
  • Wide range of plug in input modules that provide transducer excitation
  • Fully isolated 4-20mA and 0-10V analog outputs
  • Set-points and event handling using digital inputs and 2 x SPCO relays
  • High accuracy and high stability over a wide temperature range
  • IP65 / NEMA4 ABS bulkhead mounting enclosure

The SMP Indicator for temperature, 0-10 V, 4-20 mA, speed and potentiometer is a very flexible digital indicator and display system in a wall or surface mounting format, for use with a wide range of sensors and transducers, including volts, amps, temperature, frequency, speed, load, force, pressure, torque, LVDT, RVDT and many more.
The digital architecture of the SMP offers very easy one-pass calibration and fast setup.
This versatile device offers options of isolated analogue outputs, latching relays or digital outputs for control or alarm functions.
The RS232 or RS485 options provide for digital communications (including setup) and can support label or ticket printers.

Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category Temperature Indicators
Product Number SMP
Product Name Temperature and Multi-parameter Indicatior
Mounting Options Panel Mount (Meter)
# of Inputs / Channels 2 #
Local Interface Digital Front Panel
Display Digital Readouts
Unlock Full Specs
to access all available technical data

Similar Products

Single Point Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Handheld Thermocouple Pyrometer - 28-02800 - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Sensed Temperature Range -418 to 2501 F (-250 to 1372 C)
Input Options Accepts Thermocouple Inputs
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details