PIDSO - Propagation Ideas & Solutions GmbH Horn Antenna 4.8 – 6.4 GHz PRO.SHO.002 – 00A

Description
PIDSO´s horn antenna is ultralight because of its carbon structure. Due to the wide band capabilities from 4.8 - 6.4 GHz, the high peak gain of 12.5 dBi as well as the unique carbon construction, the PRO.SHO.002-00A is the perfect directional broadband antenna for aviation applications.
Datasheet
Description
PIDSO´s horn antenna is ultralight because of its carbon structure. Due to the wide band capabilities from 4.8 - 6.4 GHz, the high peak gain of 12.5 dBi as well as the unique carbon construction, the PRO.SHO.002-00A is the perfect directional broadband antenna for aviation applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horn Antenna 4.8 – 6.4 GHz - PRO.SHO.002 – 00A - PIDSO - Propagation Ideas & Solutions GmbH
Vienna, Austria
Horn Antenna 4.8 – 6.4 GHz
PRO.SHO.002 – 00A
Horn Antenna 4.8 – 6.4 GHz PRO.SHO.002 – 00A
PIDSO´s horn antenna is ultralight because of its carbon structure. Due to the wide band capabilities from 4.8 - 6.4 GHz, the high peak gain of 12.5 dBi as well as the unique carbon construction, the PRO.SHO.002-00A is the perfect directional broadband antenna for aviation applications.

PIDSO´s horn antenna is ultralight because of its carbon structure. Due to the wide band capabilities from 4.8 - 6.4 GHz, the high peak gain of 12.5 dBi as well as the unique carbon construction, the PRO.SHO.002-00A is the perfect directional broadband antenna for aviation applications.

Supplier's Site Datasheet

Technical Specifications

  PIDSO - Propagation Ideas & Solutions GmbH
Product Category Antennas
Product Number PRO.SHO.002 – 00A
Product Name Horn Antenna 4.8 – 6.4 GHz
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details