Picosecond Pulse Labs, Inc. Risetime Filter Model 5925

Description
Features Customer-specified cut-off frequencies from 6 GHz to 15 GHz. Non-reflective impedance matched design Risetime 24 to 58 ps Quasi-Gaussian Response Applications SONET, SDH, Fiber Channel or Gigabit Ethernet Test and Measurement The Picosecond Advantage: Picosecond Pulse Labs has 20 years of expertise in broadband component design. These filters have excellent transient response to high speed pulses.Description: The Model 5925-X Low-Pass Risetime Filters are designed for OEM use in high speed digital networks and telecommunications systems. Filters are available for all SONET, SDH, Fiber Channel, and Gigabit Ethernet data rates. Picosecond can build customer specified -3 dB frequencies from 35 MHz to 10 GHz in the 5915 body and can build customer specified -3 dB frequencies from 6 to 15 GHz in the Model 5925 body. SONET filters for use with NRZ signals should have a -3 dB bandwidth of 0.75 * Bit Rate. These filters are a proprietary, absorption filter design that have attenuation and group delay frequency responses similar to those of the Bessel-Thomson filter. Bessel-Thomson filters filter by reflection and can cause increased bit error rates and eye diagram closure due to multiple reflections. By contrast, our filters filter by absorption. They have excellent impedance matches and very good return losses, both within and above the filter pass band. For additional details on these filters, see the Picosecond application note, AN-7a, “Low-Pass Risetime Filters for Time Domain Applications”. When ordering, specify the desired -3 dB frequency or 10%-90% risetime.
Description
Features Customer-specified cut-off frequencies from 6 GHz to 15 GHz. Non-reflective impedance matched design Risetime 24 to 58 ps Quasi-Gaussian Response Applications SONET, SDH, Fiber Channel or Gigabit Ethernet Test and Measurement The Picosecond Advantage: Picosecond Pulse Labs has 20 years of expertise in broadband component design. These filters have excellent transient response to high speed pulses.Description: The Model 5925-X Low-Pass Risetime Filters are designed for OEM use in high speed digital networks and telecommunications systems. Filters are available for all SONET, SDH, Fiber Channel, and Gigabit Ethernet data rates. Picosecond can build customer specified -3 dB frequencies from 35 MHz to 10 GHz in the 5915 body and can build customer specified -3 dB frequencies from 6 to 15 GHz in the Model 5925 body. SONET filters for use with NRZ signals should have a -3 dB bandwidth of 0.75 * Bit Rate. These filters are a proprietary, absorption filter design that have attenuation and group delay frequency responses similar to those of the Bessel-Thomson filter. Bessel-Thomson filters filter by reflection and can cause increased bit error rates and eye diagram closure due to multiple reflections. By contrast, our filters filter by absorption. They have excellent impedance matches and very good return losses, both within and above the filter pass band. For additional details on these filters, see the Picosecond application note, AN-7a, “Low-Pass Risetime Filters for Time Domain Applications”. When ordering, specify the desired -3 dB frequency or 10%-90% risetime.

Suppliers

Company
Product
Description
Supplier Links
Risetime Filter - Model 5925 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Risetime Filter
Model 5925
Risetime Filter Model 5925
Features Customer-specified cut-off frequencies from 6 GHz to 15 GHz. Non-reflective impedance matched design Risetime 24 to 58 ps Quasi-Gaussian Response Applications SONET, SDH, Fiber Channel or Gigabit Ethernet Test and Measurement The Picosecond Advantage: Picosecond Pulse Labs has 20 years of expertise in broadband component design. These filters have excellent transient response to high speed pulses.Description: The Model 5925-X Low-Pass Risetime Filters are designed for OEM use in high speed digital networks and telecommunications systems. Filters are available for all SONET, SDH, Fiber Channel, and Gigabit Ethernet data rates. Picosecond can build customer specified -3 dB frequencies from 35 MHz to 10 GHz in the 5915 body and can build customer specified -3 dB frequencies from 6 to 15 GHz in the Model 5925 body. SONET filters for use with NRZ signals should have a -3 dB bandwidth of 0.75 * Bit Rate. These filters are a proprietary, absorption filter design that have attenuation and group delay frequency responses similar to those of the Bessel-Thomson filter. Bessel-Thomson filters filter by reflection and can cause increased bit error rates and eye diagram closure due to multiple reflections. By contrast, our filters filter by absorption. They have excellent impedance matches and very good return losses, both within and above the filter pass band. For additional details on these filters, see the Picosecond application note, AN-7a, “Low-Pass Risetime Filters for Time Domain Applications”. When ordering, specify the desired -3 dB frequency or 10%-90% risetime.

Features

  • Customer-specified cut-off frequencies from 6 GHz to
    15 GHz.
  • Non-reflective impedance
    matched design
  • Risetime 24 to 58 ps
  • Quasi-Gaussian Response
    Applications
  • SONET, SDH, Fiber Channel or Gigabit Ethernet
  • Test and Measurement
    The Picosecond Advantage:
    Picosecond Pulse Labs has 20 years of expertise in broadband component design. These filters have excellent transient response to high speed pulses.Description:
    The Model 5925-X Low-Pass Risetime Filters are designed for OEM use in high speed digital networks and telecommunications systems. Filters are available for all SONET, SDH, Fiber Channel, and Gigabit Ethernet data rates. Picosecond can build customer specified -3 dB frequencies from 35 MHz to 10 GHz in the 5915 body and can build customer specified -3 dB frequencies from 6 to 15 GHz in the Model 5925 body. SONET filters for use with NRZ signals should have a -3 dB bandwidth of 0.75 * Bit Rate. These filters are a proprietary, absorption filter design that have attenuation and group delay frequency responses similar to those of the Bessel-Thomson filter. Bessel-Thomson filters filter by reflection and can cause increased bit error rates and eye diagram closure due to multiple reflections. By contrast, our filters filter by absorption. They have excellent impedance matches and very good return losses, both within and above the filter pass band. For additional details on these filters, see the Picosecond application note, AN-7a, “Low-Pass Risetime Filters for Time Domain Applications”. When ordering, specify the desired -3 dB frequency or 10%-90% risetime.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category RF Filters and Microwave Filters
Product Number Model 5925
Product Name Risetime Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

Low Pass Filter - 5o2764200 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 1800 MHz
View Details
400 MHz Lowpass Filter - AE400L9238 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 400 MHz
Insertion Loss 1 dB
View Details
Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 3157-HFCG-2750+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 9450 MHz
View Details
3 suppliers