Picosecond Pulse Labs, Inc. Balun Differential Pulse Splitter Model 5320B

Description
Features 31 ps Risetime 5 kHz to 11 GHz Bandwidth ±5 ps Differential Delay Applications High-speed digital signal Splitter High-speed digital signal Combiner RF and Microwave The Picosecond Advantage: This Balun/Differential Pulse Splitter can be used for testing differential logic circuits at data rates up to 10 Gb/s.Description: The Model 5320B BALUN is a broadband differential pulse splitter. A signal fed into the 50 Ohm input is split equally into two 50 Ohm outputs. One output is the same polarity as the input, while the other output is inverted in polarity. The 5320B has a fast 31 ps risetime and a bandwidth from 5 kHz to 11 GHz. The 5320B can also be used as an algebraic differential signal combiner and for back-to-back measurements of a differential DUT with vector network analyzers under certain conditions. All three ports are matched to 50 Ohm over the specified bandwidth. For additional details, see PSPL Application Note AN-8 "Ultra-wideband Differential Measurements using PSPL Baluns".
Description
Features 31 ps Risetime 5 kHz to 11 GHz Bandwidth ±5 ps Differential Delay Applications High-speed digital signal Splitter High-speed digital signal Combiner RF and Microwave The Picosecond Advantage: This Balun/Differential Pulse Splitter can be used for testing differential logic circuits at data rates up to 10 Gb/s.Description: The Model 5320B BALUN is a broadband differential pulse splitter. A signal fed into the 50 Ohm input is split equally into two 50 Ohm outputs. One output is the same polarity as the input, while the other output is inverted in polarity. The 5320B has a fast 31 ps risetime and a bandwidth from 5 kHz to 11 GHz. The 5320B can also be used as an algebraic differential signal combiner and for back-to-back measurements of a differential DUT with vector network analyzers under certain conditions. All three ports are matched to 50 Ohm over the specified bandwidth. For additional details, see PSPL Application Note AN-8 "Ultra-wideband Differential Measurements using PSPL Baluns".

Suppliers

Company
Product
Description
Supplier Links
Balun Differential Pulse Splitter - Model 5320B - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Balun Differential Pulse Splitter
Model 5320B
Balun Differential Pulse Splitter Model 5320B
Features 31 ps Risetime 5 kHz to 11 GHz Bandwidth ±5 ps Differential Delay Applications High-speed digital signal Splitter High-speed digital signal Combiner RF and Microwave The Picosecond Advantage: This Balun/Differential Pulse Splitter can be used for testing differential logic circuits at data rates up to 10 Gb/s.Description: The Model 5320B BALUN is a broadband differential pulse splitter. A signal fed into the 50 Ohm input is split equally into two 50 Ohm outputs. One output is the same polarity as the input, while the other output is inverted in polarity. The 5320B has a fast 31 ps risetime and a bandwidth from 5 kHz to 11 GHz. The 5320B can also be used as an algebraic differential signal combiner and for back-to-back measurements of a differential DUT with vector network analyzers under certain conditions. All three ports are matched to 50 Ohm over the specified bandwidth. For additional details, see PSPL Application Note AN-8 "Ultra-wideband Differential Measurements using PSPL Baluns".

Features

  • 31 ps Risetime
  • 5 kHz to 11 GHz Bandwidth
  • ±5 ps Differential Delay
    Applications
  • High-speed digital signal
    Splitter
  • High-speed digital signal
    Combiner
  • RF and Microwave
    The Picosecond Advantage:
    This Balun/Differential Pulse Splitter can be used for testing differential logic circuits at data rates up to 10 Gb/s.Description:
    The Model 5320B BALUN is a broadband differential pulse splitter. A signal fed into the 50 Ohm input is split equally into two 50 Ohm outputs. One output is the same polarity as the input, while the other output is inverted in polarity. The 5320B has a fast 31 ps risetime and a bandwidth from 5 kHz to 11 GHz. The 5320B can also be used as an algebraic differential signal combiner and for back-to-back measurements of a differential DUT with vector network analyzers under certain conditions. All three ports are matched to 50 Ohm over the specified bandwidth. For additional details, see PSPL Application Note AN-8 "Ultra-wideband Differential Measurements using PSPL Baluns".
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number Model 5320B
Product Name Balun Differential Pulse Splitter
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

1950 / 2140 MHz BAW Duplexer - Band 1 - TQQ7101 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2.8 to 3.1 dB
View Details
1850-1950MHz and 2200-2500MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1750/2350)-271SA - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details
Passive MMIC 13GHz Diplexer/Reflectionless Filter - MDPX-00007PSM - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 18000 MHz
View Details
Triplexer 850 to 3000MHz - UIYTX10086A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details