Picosecond Pulse Labs, Inc. Balun Differential Splitter Model 5315A

Description
Features 21 ps Risetime 17 GHz Bandwidth ±2 ps Differential Delay Applications Digital System Testing Differential Signal Splitter or Combiner Deflection plate driver for traveling-wave oscilloscopes. The Picosecond Advantage: This Balun/Differential Pulse Splitter can be used for testing differential logic circuits at data rates up to 10 Gb/s.Description: The Model 5315A BALUN is a broadband differential pulse splitter. A signal fed into the 50 Ohm input is split equally into two 50 Ohm outputs. One output is the same polarity as the input, while the other output is inverted in polarity. The impedance between the output connectors is 100 Ohms. The 5315A BALUN has a very fast 21 ps risetime and a bandwidth of 17 GHz. One application of the 5315A is to provide push-pull, balanced drive signals for the deflection plates of ultra-wideband, traveling-wave oscilloscopes. For additional details see PSPL Application Note AN-8 "Ultra-wideband Differential Measurements using PSPL Baluns".
Description
Features 21 ps Risetime 17 GHz Bandwidth ±2 ps Differential Delay Applications Digital System Testing Differential Signal Splitter or Combiner Deflection plate driver for traveling-wave oscilloscopes. The Picosecond Advantage: This Balun/Differential Pulse Splitter can be used for testing differential logic circuits at data rates up to 10 Gb/s.Description: The Model 5315A BALUN is a broadband differential pulse splitter. A signal fed into the 50 Ohm input is split equally into two 50 Ohm outputs. One output is the same polarity as the input, while the other output is inverted in polarity. The impedance between the output connectors is 100 Ohms. The 5315A BALUN has a very fast 21 ps risetime and a bandwidth of 17 GHz. One application of the 5315A is to provide push-pull, balanced drive signals for the deflection plates of ultra-wideband, traveling-wave oscilloscopes. For additional details see PSPL Application Note AN-8 "Ultra-wideband Differential Measurements using PSPL Baluns".

Suppliers

Company
Product
Description
Supplier Links
Balun Differential Splitter - Model 5315A - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Balun Differential Splitter
Model 5315A
Balun Differential Splitter Model 5315A
Features 21 ps Risetime 17 GHz Bandwidth ±2 ps Differential Delay Applications Digital System Testing Differential Signal Splitter or Combiner Deflection plate driver for traveling-wave oscilloscopes. The Picosecond Advantage: This Balun/Differential Pulse Splitter can be used for testing differential logic circuits at data rates up to 10 Gb/s.Description: The Model 5315A BALUN is a broadband differential pulse splitter. A signal fed into the 50 Ohm input is split equally into two 50 Ohm outputs. One output is the same polarity as the input, while the other output is inverted in polarity. The impedance between the output connectors is 100 Ohms. The 5315A BALUN has a very fast 21 ps risetime and a bandwidth of 17 GHz. One application of the 5315A is to provide push-pull, balanced drive signals for the deflection plates of ultra-wideband, traveling-wave oscilloscopes. For additional details see PSPL Application Note AN-8 "Ultra-wideband Differential Measurements using PSPL Baluns".

Features

  • 21 ps Risetime
  • 17 GHz Bandwidth
  • ±2 ps Differential Delay
    Applications
  • Digital System Testing
  • Differential Signal Splitter or
    Combiner
  • Deflection plate driver for
    traveling-wave oscilloscopes.
    The Picosecond Advantage:
    This Balun/Differential Pulse Splitter can be used for testing differential logic circuits at data rates up to 10 Gb/s.Description:
    The Model 5315A BALUN is a broadband differential pulse splitter. A signal fed into the 50 Ohm input is split equally into two 50 Ohm outputs. One output is the same polarity as the input, while the other output is inverted in polarity. The impedance between the output connectors is 100 Ohms. The 5315A BALUN has a very fast 21 ps risetime and a bandwidth of 17 GHz. One application of the 5315A is to provide push-pull, balanced drive signals for the deflection plates of ultra-wideband, traveling-wave oscilloscopes. For additional details see PSPL Application Note AN-8 "Ultra-wideband Differential Measurements using PSPL Baluns".
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number Model 5315A
Product Name Balun Differential Splitter
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Passive MMIC 11GHz Diplexer/Reflectionless Filter - MDPX-00006PSM - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 18000 MHz
View Details
Duplexer - 5o403102190 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
Triplexer 1400 to 4600MHz - UIYTX9072A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
2200-2206MHz and 2226-2290MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(2203/2258)-1186SB - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1.5 dB
View Details