Pico Technology Limited SE019

Description
The PT100 sensor is supplied with a connector ready for use with the Pico PT-104. The connector can be removed for use with other PT100 measuring devices. PT100 sensors to interface direct to the Pico PT-104 4-channel Pt100 temperature data acquisition unit . Stainless steel probe. 4 pin miniDIN connector (fitted) Sensor Type = PT100 Probe Type = General Probe Length = 120mm Probe Diameter = 3mm Maximum Temperature Measurement = +260 °C Cable Length = 1m Best Accuracy = ±0.15 °C Connector Type = Miniature DIN Connector
Request a Quote
Description
The PT100 sensor is supplied with a connector ready for use with the Pico PT-104. The connector can be removed for use with other PT100 measuring devices. PT100 sensors to interface direct to the Pico PT-104 4-channel Pt100 temperature data acquisition unit . Stainless steel probe. 4 pin miniDIN connector (fitted) Sensor Type = PT100 Probe Type = General Probe Length = 120mm Probe Diameter = 3mm Maximum Temperature Measurement = +260 °C Cable Length = 1m Best Accuracy = ±0.15 °C Connector Type = Miniature DIN Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6603624 - RS Components, Ltd.
Corby, Northants, United Kingdom
The PT100 sensor is supplied with a connector ready for use with the Pico PT-104. The connector can be removed for use with other PT100 measuring devices. PT100 sensors to interface direct to the Pico PT-104 4-channel Pt100 temperature data acquisition unit . Stainless steel probe. 4 pin miniDIN connector (fitted) Sensor Type = PT100 Probe Type = General Probe Length = 120mm Probe Diameter = 3mm Maximum Temperature Measurement = +260 °C Cable Length = 1m Best Accuracy = ±0.15 °C Connector Type = Miniature DIN Connector

The PT100 sensor is supplied with a connector ready for use with the Pico PT-104. The connector can be removed for use with other PT100 measuring devices.
PT100 sensors to interface direct to the Pico PT-104 4-channel Pt100 temperature data acquisition unit . Stainless steel probe. 4 pin miniDIN connector (fitted)
Sensor Type = PT100
Probe Type = General
Probe Length = 120mm
Probe Diameter = 3mm
Maximum Temperature Measurement = +260 °C
Cable Length = 1m
Best Accuracy = ±0.15 °C
Connector Type = Miniature DIN Connector

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Temperature Probes
Product Number 6603624
Sensed Temperature 500 F (260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pt 100 Ex - pt-100-ex-1 - BARTEC
Specs
Basic Element Used RTD
View Details
Temperature Measurement in Liquids, Battery thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Basic Element Used Thermocouple
View Details
Industrial Thermocouples Sheath with Welded Process Connection and ATEX-APPROVED Terminal Head - THERMOCOUPLE/STYLE 22 - United Electric Controls Company
Specs
Application Options Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Basic Element Used Thermocouple
Element Configuration Double Element (optional feature)
View Details
Temperature Probe, Digital Pocket, -58° To 571° F - 312-606 - Petersen Products Co.
Specs
Sensed Temperature -58 to 571 F (-50 to 299 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 4.75 inch (121 mm)
View Details