Pico Technology Limited SE011

Description
The PT100 sensor is supplied with a connector ready for use with the Pico PT-104. The connector can be removed for use with other PT100 measuring devices. PT100 sensors to interface direct to the Pico PT-104 4-channel Pt100 temperature data acquisition unit . Stainless steel probe. 4 pin miniDIN connector (fitted) Sensor Type = PT100 Probe Type = General Probe Length = 150mm Probe Diameter = 6mm Maximum Temperature Measurement = +200 °C Cable Length = 2m Best Accuracy = ±0.15 °C Connector Type = Miniature DIN Connector
Request a Quote
Description
The PT100 sensor is supplied with a connector ready for use with the Pico PT-104. The connector can be removed for use with other PT100 measuring devices. PT100 sensors to interface direct to the Pico PT-104 4-channel Pt100 temperature data acquisition unit . Stainless steel probe. 4 pin miniDIN connector (fitted) Sensor Type = PT100 Probe Type = General Probe Length = 150mm Probe Diameter = 6mm Maximum Temperature Measurement = +200 °C Cable Length = 2m Best Accuracy = ±0.15 °C Connector Type = Miniature DIN Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4070722 - RS Components, Ltd.
Corby, Northants, United Kingdom
The PT100 sensor is supplied with a connector ready for use with the Pico PT-104. The connector can be removed for use with other PT100 measuring devices. PT100 sensors to interface direct to the Pico PT-104 4-channel Pt100 temperature data acquisition unit . Stainless steel probe. 4 pin miniDIN connector (fitted) Sensor Type = PT100 Probe Type = General Probe Length = 150mm Probe Diameter = 6mm Maximum Temperature Measurement = +200 °C Cable Length = 2m Best Accuracy = ±0.15 °C Connector Type = Miniature DIN Connector

The PT100 sensor is supplied with a connector ready for use with the Pico PT-104. The connector can be removed for use with other PT100 measuring devices.
PT100 sensors to interface direct to the Pico PT-104 4-channel Pt100 temperature data acquisition unit . Stainless steel probe. 4 pin miniDIN connector (fitted)
Sensor Type = PT100
Probe Type = General
Probe Length = 150mm
Probe Diameter = 6mm
Maximum Temperature Measurement = +200 °C
Cable Length = 2m
Best Accuracy = ±0.15 °C
Connector Type = Miniature DIN Connector

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Temperature Probes
Product Number 4070722
Sensed Temperature 392 F (200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Probe, Digital Pocket, -58° To 571° F - 312-606 - Petersen Products Co.
Specs
Sensed Temperature -58 to 571 F (-50 to 299 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 4.75 inch (121 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details