Pico Technology PicoScope Bundle includes Scope, 2 Probes and a Carrying Case PP478

Description
The 2-channel PicoScope 4224 and the 4-channel PicoScope 4424 are high-resolution oscilloscopes that are suitable for general, scientific and field-service use. With 12-bit resolution (adjustable up to 16 bits in enhanced resolution mode) and 1% accuracy they also make an excellent choice for noise, vibration and mechanical analysis. Features Up to 80 MS/s Rreal-Time Sample Rate Up to 20 MHz Bandwidth 32 M Sample Buffer Memory Up to 4 Channels Free software Updates
Description
The 2-channel PicoScope 4224 and the 4-channel PicoScope 4424 are high-resolution oscilloscopes that are suitable for general, scientific and field-service use. With 12-bit resolution (adjustable up to 16 bits in enhanced resolution mode) and 1% accuracy they also make an excellent choice for noise, vibration and mechanical analysis. Features Up to 80 MS/s Rreal-Time Sample Rate Up to 20 MHz Bandwidth 32 M Sample Buffer Memory Up to 4 Channels Free software Updates

Suppliers

Company
Product
Description
Supplier Links
PicoScope Bundle includes Scope, 2 Probes and a Carrying Case - 70050572 - Allied Electronics, Inc.
Fort Worth, TX, USA
PicoScope Bundle includes Scope, 2 Probes and a Carrying Case
70050572
PicoScope Bundle includes Scope, 2 Probes and a Carrying Case 70050572
The 2-channel PicoScope 4224 and the 4-channel PicoScope 4424 are high-resolution oscilloscopes that are suitable for general, scientific and field-service use. With 12-bit resolution (adjustable up to 16 bits in enhanced resolution mode) and 1% accuracy they also make an excellent choice for noise, vibration and mechanical analysis. Features Up to 80 MS/s Rreal-Time Sample Rate Up to 20 MHz Bandwidth 32 M Sample Buffer Memory Up to 4 Channels Free software Updates

The 2-channel PicoScope 4224 and the 4-channel PicoScope 4424 are high-resolution oscilloscopes that are suitable for general, scientific and field-service use. With 12-bit resolution (adjustable up to 16 bits in enhanced resolution mode) and 1% accuracy they also make an excellent choice for noise, vibration and mechanical analysis.
Features

  • Up to 80 MS/s Rreal-Time Sample Rate
  • Up to 20 MHz Bandwidth
  • 32 M Sample Buffer Memory
  • Up to 4 Channels
  • Free software Updates
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Oscilloscopes
Product Number 70050572
Product Name PicoScope Bundle includes Scope, 2 Probes and a Carrying Case
Bandwidth 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000E4-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO3502E 500MHz 2+16Ch Mixed Signal Oscilloscope - MSO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details