Pico Technology Oscilloscope, Analog, 2 Channel, 200Mhz, 1Gsps; Product Range Pico Technology PICOSCOPE 5244B

Description
OSCILLOSCOPE, ANALOG, 2 CHANNEL, 200MHZ, 1GSPS; Product Range:PicoScope 5000 Series; Scope Channels:2 Channel; Bandwidth:200MHz; Sampling Rate:1GSPS; Display Memory Depth:512 Mpts; Calculated Rise Time:5.8ns; Plug Type:USB RoHS Compliant: NA
Datasheet
Description
OSCILLOSCOPE, ANALOG, 2 CHANNEL, 200MHZ, 1GSPS; Product Range:PicoScope 5000 Series; Scope Channels:2 Channel; Bandwidth:200MHz; Sampling Rate:1GSPS; Display Memory Depth:512 Mpts; Calculated Rise Time:5.8ns; Plug Type:USB RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope, Analog, 2 Channel, 200Mhz, 1Gsps; Product Range Pico Technology - 87W8223 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope, Analog, 2 Channel, 200Mhz, 1Gsps; Product Range Pico Technology
87W8223
Oscilloscope, Analog, 2 Channel, 200Mhz, 1Gsps; Product Range Pico Technology 87W8223
OSCILLOSCOPE, ANALOG, 2 CHANNEL, 200MHZ, 1GSPS; Product Range:PicoScope 5000 Series; Scope Channels:2 Channel; Bandwidth:200MHz; Sampling Rate:1GSPS; Display Memory Depth:512 Mpts; Calculated Rise Time:5.8ns; Plug Type:USB RoHS Compliant: NA

OSCILLOSCOPE, ANALOG, 2 CHANNEL, 200MHZ, 1GSPS; Product Range:PicoScope 5000 Series; Scope Channels:2 Channel; Bandwidth:200MHz; Sampling Rate:1GSPS; Display Memory Depth:512 Mpts; Calculated Rise Time:5.8ns; Plug Type:USB RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscilloscopes
Product Number 87W8223
Product Name Oscilloscope, Analog, 2 Channel, 200Mhz, 1Gsps; Product Range Pico Technology
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Super Phosphor Oscilloscopes - SDS5102X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 1000 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet; VGA
View Details
MSO2104-S 100MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2104-S - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details