Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLOSCOPES
PICO TECHNOLOGY LIMITED
PICOSCOPE 3406D MSO -- OSCILLOSCOPES
Pico Technology Limited
Oscilloscopes
PicoScope 3406D MSO
Description
Pico Technology PicoScope 3406D MSO
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Pico Technology PicoScope 3406D MSO
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Oscilloscopes
8177032
Oscilloscopes
8177032
Pico Technology PicoScope 3406D MSO
Pico Technology PicoScope 3406D MSO
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Oscilloscopes
8177038
Oscilloscopes
8177038
Pico Technology PicoScope 3406D MSO
Pico Technology PicoScope 3406D MSO
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Oscilloscopes
Product Number
8177032
Product Name
Oscilloscopes
A/D Resolution
8.00 (# bits)
Unlock Full Specs
to access all available technical data
Similar Products
Uni-Trend US
MSO8804HD 8GHz, 4CH Mixed Signal Oscilloscope
MSO8804HD
Specs
Bandwidth
8000 MHz
Number of Input Channels
4 (# channels)
Host Interface
USB; USB 3.0, USB C, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
kTB Solutions
JPO6000LP Series High Resolution Compact Oscilloscope
Specs
Bandwidth
500 MHz
View Details
Siglent Technologies NA, Inc.
200MHz/4-Channel Oscilloscope 8"Display,SPO Technology
SDS2204
Specs
Bandwidth
200 MHz
View Details
Maury Microwave
Active Tuners
MT2000HF2-120
Specs
Bandwidth
1000 MHz
View Details