Pickering Laboratories, Inc. Flow Restrictor 1100-0262

Description
Flow Restrictor, 1150 psi @ 0.3 mL/min, 20 cm
Description
Flow Restrictor, 1150 psi @ 0.3 mL/min, 20 cm

Suppliers

Company
Product
Description
Supplier Links
Mountain View, CA, USA
Flow Restrictor
1100-0262
Flow Restrictor 1100-0262
Flow Restrictor, 1150 psi @ 0.3 mL/min, 20 cm

Flow Restrictor, 1150 psi @ 0.3 mL/min, 20 cm

Supplier's Site

Technical Specifications

  Pickering Laboratories, Inc.
Product Category Flow Orifices and Flow Restrictors
Product Number 1100-0262
Product Name Flow Restrictor
Unlock Full Specs
to access all available technical data

Similar Products

Orifice carrier assemblies - OCA - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Steel (optional feature); Stainless (optional feature)
Applications Flow Measurement
View Details
Compression Fittings - Tube Union, 3/16 inch OD, Type AM-3006 - AM-3006-11-SS - O'Keefe Controls Co.
Specs
Fitting Type Compression Fitting; Union
Connection Compression Fitting; Push-to-Connect; 3/16" OD Tube Compression
Fitting / Connection Size 3/16" OD Tube Compression
View Details
 - 1214348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 10mm
Fitting / Connection Size 10mm
View Details
10-32 Thread to Barb, Jewel Orifice - MHJ_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Max Pressure 100 psi (70.38 m H2O)
View Details