Pickering Laboratories, Inc. Flow Restrictor 1100-0141

Description
Flow restrictor, TRIONE® Ninhydrin reagent, 65 psi, 6 cm
Description
Flow restrictor, TRIONE® Ninhydrin reagent, 65 psi, 6 cm

Suppliers

Company
Product
Description
Supplier Links
Mountain View, CA, USA
Flow Restrictor
1100-0141
Flow Restrictor 1100-0141
Flow restrictor, TRIONE® Ninhydrin reagent, 65 psi, 6 cm

Flow restrictor, TRIONE® Ninhydrin reagent, 65 psi, 6 cm

Supplier's Site

Technical Specifications

  Pickering Laboratories, Inc.
Product Category Flow Orifices and Flow Restrictors
Product Number 1100-0141
Product Name Flow Restrictor
Unlock Full Specs
to access all available technical data

Similar Products

 - 1214358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 6mm
Fitting / Connection Size 6mm
View Details
2.5 mm 316 Stainless Steel Press-In Single-Orifice Restrictor for Liquids -  - Lee Co. (The)
Specs
Connection Press-In - Into Plastic
Material Stainless
Orifice Diameter 0.1000 inch (2.54 mm)
View Details
Orifice Assembly, Type B - B-24-SS - O'Keefe Controls Co.
Specs
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
Media Gas; Water
View Details
Male Pipe Thread to Barb, Jewel Orifice - MPAHJ_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Connection Male NPT
Max Pressure 100 psi (70.38 m H2O)
View Details