The 67-1-A-24/2D is a high voltage dry reed relay with a single-form A configuration, designed for PCB mounting and switching up to 7.5 kV at 50 W resistive load. It features a 24 V nominal coil voltage with 600 Ω coil resistance, tungsten-plated contacts for extended life, and an internal mu-metal magnetic screen to minimize electromagnetic interference. The relay operates from -20 °C to +85 °C, has a maximum soldering temperature of 270 °C, and exhibits a contact capacitance of 0.15 pF across the open switch. The package supports stacking for high-density applications and meets the mechanical and environmental specs of the Series 67 family.
REED RELAY, SPST-NO, 24V, PCB; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2387 |
| Product Name | Reed Relay, Spst-No, 24V, Pcb; Contact Configuration Pickering |
| Mounting | PCBoard; PCB |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |