The 200-1-C-12/3D is a surface mount reed relay with a single pole double throw (SPDT) configuration, designed for high reliability in instrumentation applications. It features a 12 V coil with a resistance of 1000 Ω, operates with a maximum switching current of 0.25 A and a maximum switching voltage of 200 V, and supports a switching power rating of 3 W. The relay includes an internal mu-metal magnetic shield for side-by-side mounting without magnetic interference, and its plastic encapsulation is compatible with reflow soldering up to 270 °C. Insulation resistance is specified at greater than 10¹² Ω for dry contacts. Operating temperature ranges from -20 °C to +85 °C, with a storage range of -35 °C to +100 °C. The device meets industry standards for shock (50 g) and vibration (20 g) resistance. The part number includes the /3D suffix indicating Package Type 6 for the SPDT switch configuration.
REED RELAY, SPDT, 12V, SMD; Contact Configuration:SPDT; Coil Voltage:12V; Product Range:200 Series; Relay Mounting:Surface Mount; Coil Resistance:1kohm; Switching Current Max:250mA; Switching Voltage Max:200V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2318 |
| Product Name | Reed Relay, Spdt, 12V, Smd; Contact Configuration Pickering |
| Mounting | Surface Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Latching |
| Approvals | RoHS |