The 119-2-A-5/1D is a high-voltage micro-SIP/SIL reed relay with a 2 Form A contact configuration, designed for switching resistive loads up to 0.7 A and 10 W at a maximum switching voltage of 1.5 kV. It operates with a 5 V nominal coil voltage and a coil resistance of 100 Ω. The relay has a package type 6 layout with six pins, and a typical weight of 1.06 g. It features an insulation resistance greater than 10¹² Ω, contact capacitance of 0.1 pF across the open switch, and a typical operate time of 0.5 ms. The relay is rated for operation from -20 °C to +85 °C and meets a shock resistance of 50 g and vibration resistance of 20 g (10-2000 Hz). Internal diode protection is not present, and the package is fully sealed for washability. Contact resistance is specified at 0.17 Ω when closed.
REED RELAY, DPST-NO, 5V, THT; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2285 |
| Product Name | Reed Relay, Dpst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |