TE Connectivity Reed Relays JWD-171-17

Description
RELAY REED SPST 500MA 5V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - PB818-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
PB818-ND
Reed Relays PB818-ND
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Buy Now Datasheet
Relays - Reed Relays JWD-171-17
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Supplier's Site
Reed Relay, Spst-Nc, 6Vdc, Tht; Contact Configuration Potter&brumfield Te Connectivity - 81F9299 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-Nc, 6Vdc, Tht; Contact Configuration Potter&brumfield Te Connectivity
81F9299
Reed Relay, Spst-Nc, 6Vdc, Tht; Contact Configuration Potter&brumfield Te Connectivity 81F9299
REED RELAY, SPST-NC, 6VDC, THT; Contact Configuration:SPST-N C; Coil Voltage:6VDC; Product Range:JWD Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:20VDC RoHS Compliant: Yes

REED RELAY, SPST-NC, 6VDC, THT; Contact Configuration:SPST-NC; Coil Voltage:6VDC; Product Range:JWD Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:20VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number PB818-ND JWD-171-17 81F9299
Product Name Reed Relays Relays - Reed Relays Reed Relay, Spst-Nc, 6Vdc, Tht; Contact Configuration Potter&brumfield Te Connectivity
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -31 to 185 F (-35 to 85 C)
DC Coil Voltage 5 volts 5 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR072A24 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26 x 12 x 10 mm
Poles Single Pole (SP)
Throw Single Throw
View Details