The 119-2-A-12/1D is a high-voltage micro-SIL reed relay with a 2 Form A contact configuration and a 12 V coil voltage, designed for switching up to 1.5 kV with a maximum contact current of 0.7 A and power rating of 10 W for resistive loads. It features an insulation resistance greater than 10^12 Ω, contact capacitance of 0.1 pF across the open switch, and a coil resistance of 400 Ω. The relay is manufactured in Package Type 6, suitable for through-hole mounting, and operates within a temperature range of -20 °C to +85 °C. An internal diode is included for coil suppression.
REED RELAY, DPST-NO, 12V, THT; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 38AK7643 |
| Product Name | Reed Relay, Dpst-No, 12V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Latching |
| AC Voltage | 1000 volts |