Littelfuse, Inc. Solenoid Relays 24106-BX

Description
The 36 V 85 A Continuous-Duty SPST Series Grounded Solenoid Relay (24106-BX) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This individually boxed model features a flat bracket.The grounded, three-stud solenoid relay has a 12 V coil and a coil impedance of 17.5 ohms. In addition, this model has a 125 A make/break rating. 85 A continuous current rating 125 A make/break rating 12 V coil and a coil impedance of 17.5 ohms Grounded, three-stud solenoid design Flat bracket Included hex nuts and lock washers are bagged Individually boxed
Datasheet
Description
The 36 V 85 A Continuous-Duty SPST Series Grounded Solenoid Relay (24106-BX) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This individually boxed model features a flat bracket.The grounded, three-stud solenoid relay has a 12 V coil and a coil impedance of 17.5 ohms. In addition, this model has a 125 A make/break rating. 85 A continuous current rating 125 A make/break rating 12 V coil and a coil impedance of 17.5 ohms Grounded, three-stud solenoid design Flat bracket Included hex nuts and lock washers are bagged Individually boxed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Relays - 24106-BX - Littelfuse, Inc.
Rosemont, IL, United States
Solenoid Relays
24106-BX
Solenoid Relays 24106-BX
The 36 V 85 A Continuous-Duty SPST Series Grounded Solenoid Relay (24106-BX) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This individually boxed model features a flat bracket.The grounded, three-stud solenoid relay has a 12 V coil and a coil impedance of 17.5 ohms. In addition, this model has a 125 A make/break rating. 85 A continuous current rating 125 A make/break rating 12 V coil and a coil impedance of 17.5 ohms Grounded, three-stud solenoid design Flat bracket Included hex nuts and lock washers are bagged Individually boxed

The 36 V 85 A Continuous-Duty SPST Series Grounded Solenoid Relay (24106-BX) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This individually boxed model features a flat bracket.The grounded, three-stud solenoid relay has a 12 V coil and a coil impedance of 17.5 ohms. In addition, this model has a 125 A make/break rating. 85 A continuous current rating 125 A make/break rating 12 V coil and a coil impedance of 17.5 ohms Grounded, three-stud solenoid design Flat bracket Included hex nuts and lock washers are bagged Individually boxed

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number 24106-BX
Product Name Solenoid Relays
Maximum Switching Current 85.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
12 V and 36 V Max Normally Open Solenoid Relays - 24039 - Littelfuse, Inc.
Specs
Maximum Switching Current 750.00 amps
View Details