The 118-1-A-5/2D is a single-pole normally-open reed relay with a 5V coil and 2200 Ω coil resistance, featuring an internal diode for transient suppression. It uses a Form A switch rated for 10 W at 200 V with a maximum switching current of 0.5 A and a typical life of 10⁹ operations under low-level loads. The relay has a plastic package with internal mu-metal magnetic shielding, dimensions of 0.2 × 0.33 inches, and a thru-hole mounting style. Insulation resistance exceeds 10¹² Ω, switch capacitance is 0.14 pF across open contacts, and it operates from -20°C to +85°C. The package includes a 3.0 pF switch-to-coil capacitance and complies with a 270°C soldering temperature limit. This relay is designed for low-power applications where minimal magnetic interference and high insulation are critical.
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2280 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |