The 117-1-A-5/2D is a single-in-line reed relay with a 5 V coil, 1 Form A (SPST-NO) contact, and an internal back EMF suppression diode. It features a plastic package with an internal mu-metal magnetic screen, enabling high packing density on PCBs with a 0.15 x 0.27 inch pitch. The relay supports a maximum switching current of 0.5 A and a switching voltage of 170 V, with a contact resistance of 0.12 Ω and insulation resistance exceeding 10ⁱ Ω. The operate time is 0.3 ms and release time is 0.15 ms. It is rated for operation between -20 °C and +85 °C, with a storage range of -35 °C to +100 °C. Soldering temperature is limited to 270 °C for 10 seconds. The relay is suited for high-density instrumentation applications such as automatic test equipment.
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2278 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |