TE Connectivity Reed Relays JWD-172-162

Description
RELAY REED SPDT 500MA 24V
Request a Quote Datasheet
Description
RELAY REED SPDT 500MA 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - JWD-172-162-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
JWD-172-162-ND
Reed Relays JWD-172-162-ND
RELAY REED SPDT 500MA 24V

RELAY REED SPDT 500MA 24V

Buy Now Datasheet
Relay, Reed, Spdt, 28V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity - 90F1086 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spdt, 28V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity
90F1086
Relay, Reed, Spdt, 28V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity 90F1086
RELAY, REED, SPDT, 28V, 0.5A, THT; Contact Configuration:SPDT; Coil Voltage:24VDC; Product Range:JW Series; Relay Mounting:Through Hole; Coil Resistance:2.15kohm; Switching Current Max:500mA; Switching Voltage Max:28V RoHS Compliant: Yes

RELAY, REED, SPDT, 28V, 0.5A, THT; Contact Configuration:SPDT; Coil Voltage:24VDC; Product Range:JW Series; Relay Mounting:Through Hole; Coil Resistance:2.15kohm; Switching Current Max:500mA; Switching Voltage Max:28V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
JWD-172-162
Relays - Reed Relays JWD-172-162
RELAY REED SPDT 500MA 24V

RELAY REED SPDT 500MA 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number JWD-172-162-ND 90F1086 JWD-172-162
Product Name Reed Relays Relay, Reed, Spdt, 28V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -31 to 185 F (-35 to 85 C) -31 to 185 F (-35 to 85 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - OMR-C-112H,V000 - 929582-OMR-C-112H,V000 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
View Details
4 suppliers
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919681A - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
EMR Series - EMR031B24 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26.5 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details