The 116-1-A-5/2D is a single-in-line, SPST-NO reed relay with a 5 V coil, designed for low-level switching in high-density instrumentation applications. It features a plastic package with internal mu-metal magnetic shielding, mounting on a 0.15 x 0.27 inch pitch, and sputtered ruthenium contacts for stable performance under cold switching conditions. The relay has a maximum switching current of 0.5 A, a switching voltage rating of 200 V, and a contact resistance of 0.12 Ω. Insulation resistance exceeds 10¹² Ω, and switch-to-coil capacitance is 2.1 pF. It includes an internal back EMF suppression diode. The operating temperature range is -20 °C to +85 °C, with a shock resistance of 50 g and vibration resistance up to 20 g at 10-2000 Hz. Life expectancy is up to 10⁸ operations under low-load conditions.
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2276 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |