The 113-1-A-5/2D is a single-in-line reed relay with a Form A switch, 5 V coil, and internal diode, designed for direct TTL logic drive. It has a 500 Ω coil resistance, switches up to 10 W at 200 V with a maximum contact current of 0.5 A, and features sputtered ruthenium contacts for low-level switching applications. Insulation resistance is 10¹² Ω when the switch is open. The relay is packaged in a plastic case with internal mu-metal shielding, measures 0.145 × 0.26 × 0.49 inches, and mounts through hole on 0.1 inch (2.54 mm) pitch. It operates from -20°C to +85°C, has a typical contact bounce time of 0.5 ms, and a release time of 0.2 ms. The packaging includes four pins with Pin 1 identified by a spot, and the coil polarity is marked with a + symbol due to the internal diode.
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2269 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |