The 112-1-A-12/2D is a single-in-line reed relay with a 12 V coil and a sputtered ruthenium switch contact for dry switching applications up to 10 W at 200 V and 0.5 A. It features a plastic package with internal mu-metal magnetic screening, reducing magnetic interaction to approximately 5%, and offers an insulation resistance greater than 10^12 Ω. The relay has a coil resistance of 750 Ω, operates within a temperature range of -20 °C to +85 °C, and is housed in a through-hole package with a 0.15 x 0.40 inch pin pitch. Contact bounce is typically 0.5 ms, with a release time of 0.2 ms. The part includes an internal diode for protection against flyback voltage.
REED RELAY, SPST-NO, 12V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2267 |
| Product Name | Reed Relay, Spst-No, 12V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |