Littelfuse, Inc. Reed Relays HE721A0500

Description
RELAY REED SPST 500MA 5V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - HE100-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
HE100-ND
Reed Relays HE100-ND
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Buy Now Datasheet
Relays - Reed Relays HE721A0500
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Supplier's Site
Relay, Reed, Spst-No, 200Vdc, 0.5A, Tht; Contact Configuration Littelfuse - 28F2022 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200Vdc, 0.5A, Tht; Contact Configuration Littelfuse
28F2022
Relay, Reed, Spst-No, 200Vdc, 0.5A, Tht; Contact Configuration Littelfuse 28F2022
RELAY, REED, SPST-NO, 200VDC, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:HE700 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:200VDC RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200VDC, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:HE700 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:200VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number HE100-ND HE721A0500 28F2022
Product Name Reed Relays Relays - Reed Relays Relay, Reed, Spst-No, 200Vdc, 0.5A, Tht; Contact Configuration Littelfuse
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
View Details
RELAY REED SPST-NO .5A 5VDC DIP - V23100V4005A011 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
4 suppliers
EVR - EVR-2B09-1 - Littelfuse, Inc.
Littelfuse, Inc.
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers