The 109-1-A-5L/2D is a single-pole, normally-open reed relay with a 5 V coil and a 1000 Ω coil resistance, designed for low-level or cold switching applications using a sputtered ruthenium contact. It features a mu-metal magnetic shield for minimal magnetic interaction, enabling dense PCB packing on a 0.15 in x 0.6 in pitch. The relay supports switching up to 10 W at 200 V with a maximum contact current of 0.5 A, has an insulation resistance greater than 10ⁱ Ω, and offers contact capacitance of 0.1 pF across the open switch. It is a through-hole mounted device with a typical operate time of 0.5 ms and release time of 0.2 ms. Operating temperature ranges from -20 °C to +85 °C, with a storage range of -35 °C to +100 °C.
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2255 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |