Pickering Interfaces US Inc. Reed Relay, Spst-No, 12V, Tht; Contact Configuration Pickering 108-1-A-12/1D

Description
REED RELAY, SPST-NO, 12V, THT; Contact Configuration:SPST-N O; Coil Voltage:12V; Product Range:Micro-SIL 108 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:1A; Switching Voltage Max:200V
Datasheet
Description
REED RELAY, SPST-NO, 12V, THT; Contact Configuration:SPST-N O; Coil Voltage:12V; Product Range:Micro-SIL 108 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:1A; Switching Voltage Max:200V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Spst-No, 12V, Tht; Contact Configuration Pickering - 38AK7619 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 12V, Tht; Contact Configuration Pickering
38AK7619
Reed Relay, Spst-No, 12V, Tht; Contact Configuration Pickering 38AK7619
REED RELAY, SPST-NO, 12V, THT; Contact Configuration:SPST-N O; Coil Voltage:12V; Product Range:Micro-SIL 108 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:1A; Switching Voltage Max:200V

REED RELAY, SPST-NO, 12V, THT; Contact Configuration:SPST-NO; Coil Voltage:12V; Product Range:Micro-SIL 108 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:1A; Switching Voltage Max:200V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 38AK7619
Product Name Reed Relay, Spst-No, 12V, Tht; Contact Configuration Pickering
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
Features Latching
AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393771-5 - TE Connectivity
Specs
Approvals Out of Scope for EU ELV; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
3 suppliers
Reed Relays - 1782719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR2H1A24 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Single Pole (SP)
Throw Single Throw
View Details