The 107-2-C-12/3D is a double-pole double-throw (2 Form C) reed relay in the Mini-SIL® Series 107, designed for high-quality instrumentation applications with a 12 V coil and through-hole mounting. It features an internal diode, a coil resistance of 1000 Ω, and switches up to 0.25 A at 3 W with an insulation resistance greater than 10¹² Ω. The relay is encapsulated in a patented mu-metal can, supports operating temperatures from -20 °C to +85 °C, and has a switching time of 1.0 ms operate and 0.5 ms release. It complies with a 50 g shock and 20 g vibration resistance rating and is fully sealed for washability.
REED RELAY, DPDT, 12V, THT; Contact Configuration:DPDT; Coil Voltage:12V; Product Range:Mini-SIL 107 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:250mA; Switching Voltage Max:200V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2248 |
| Product Name | Reed Relay, Dpdt, 12V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Latching |
| Approvals | RoHS |