Littelfuse, Inc. Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse FLEX-14 10-15

Description
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:-; Product Range:FLEX-14 Series; Relay Mounting:Through Hole; Coil Resistance:-; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes
Description
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:-; Product Range:FLEX-14 Series; Relay Mounting:Through Hole; Coil Resistance:-; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse - 72R4586 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse
72R4586
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse 72R4586
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:-; Product Range:FLEX-14 Series; Relay Mounting:Through Hole; Coil Resistance:-; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:-; Product Range:FLEX-14 Series; Relay Mounting:Through Hole; Coil Resistance:-; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 72R4586
Product Name Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 3-1393771-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
Signal Relays, Up to 2 Amps - HE722A0510 - 775838-HE722A0510 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Resistance 200 ohms
View Details
6 suppliers