The 107-1-C-12/3D is a single-pole double-throw reed relay in the Mini-SIL® Series 107, designed for high-quality instrumentation applications. It features a 12 V coil with a resistance of 1000 Ω, and switch contacts rated for 0.25 A at 3 W. The relay is encapsulated in a mu-metal can, providing high insulation resistance exceeding 10¹² Ω and low contact capacitance. It is available in a through-hole package with a 0.2 inch (5.08 mm) pitch, and operates within a temperature range of -20 °C to +85 °C. The device includes soldering compatibility up to 270 °C for 10 seconds and is fully sealed for washability. Life expectancy is rated up to 2×10⁷ operations at maximum resistive load.
REED RELAY, SPDT, 12V, THT; Contact Configuration:SPDT; Coil Voltage:12V; Product Range:Mini-SIL 107 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:250mA; Switching Voltage Max:200V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2245 |
| Product Name | Reed Relay, Spdt, 12V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Latching |
| Approvals | RoHS |