Littelfuse, Inc. 32V Time Delay Relay with 24V Coil 05930700

Description
The 05930100 Series 32V Time Delay Relay with 24V Coil is a device with low current absorption that triggers a relay contact after a programmed time via an electronic circuit.This model (05930700) is for rear fog lights. It has single-pole, single-throw (SPST) circuitry and a maximum output load of 2 x 21W. Single-pole, single-throw (SPST) circuitry Maximum output load of 2 x 21W Interchangeable with IVECO 500376909
Datasheet
Description
The 05930100 Series 32V Time Delay Relay with 24V Coil is a device with low current absorption that triggers a relay contact after a programmed time via an electronic circuit.This model (05930700) is for rear fog lights. It has single-pole, single-throw (SPST) circuitry and a maximum output load of 2 x 21W. Single-pole, single-throw (SPST) circuitry Maximum output load of 2 x 21W Interchangeable with IVECO 500376909
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32V Time Delay Relay with 24V Coil - 05930700 - Littelfuse, Inc.
Rosemont, IL, United States
32V Time Delay Relay with 24V Coil
05930700
32V Time Delay Relay with 24V Coil 05930700
The 05930100 Series 32V Time Delay Relay with 24V Coil is a device with low current absorption that triggers a relay contact after a programmed time via an electronic circuit.This model (05930700) is for rear fog lights. It has single-pole, single-throw (SPST) circuitry and a maximum output load of 2 x 21W. Single-pole, single-throw (SPST) circuitry Maximum output load of 2 x 21W Interchangeable with IVECO 500376909

The 05930100 Series 32V Time Delay Relay with 24V Coil is a device with low current absorption that triggers a relay contact after a programmed time via an electronic circuit.This model (05930700) is for rear fog lights. It has single-pole, single-throw (SPST) circuitry and a maximum output load of 2 x 21W. Single-pole, single-throw (SPST) circuitry Maximum output load of 2 x 21W Interchangeable with IVECO 500376909

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number 05930700
Product Name 32V Time Delay Relay with 24V Coil
Mounting Faston
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Electromechanical Relays & Contactors - 3-1393771-0 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 28 volts
View Details
2 suppliers
Reed Relays - 1782725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
General Purpose Switching Relay - 90294 - Littelfuse, Inc.
Specs
Mounting Chassis Mount
Operating Temp -40 to 149 F (-40 to 65 C)
AC Voltage 120 volts
View Details
2 suppliers