The 107-1-A-5/4D is a single-pole normally-open reed relay in the Mini-SIL® Series 107, designed for high-quality instrumentation applications. It features a 5 V coil with a coil resistance of 500 Ω, dry contact switching rated for up to 10 W at 0.5 A and 400 V, and an insulation resistance exceeding 10ⁱ Ω. The relay is encapsulated in a mu-metal can for magnetic shielding, supports through-hole mounting on a 0.2 inch (5.08 mm) pitch, and has a typical contact capacitance of 0.1 pF across the open switch. It operates within a temperature range of -20 °C to +85 °C, has a maximum soldering temperature of 270 °C, and is fully sealed for washability.
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 38AK7606 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| AC Voltage | 400 volts |