The 104-2-A-24/2D is a high-voltage SIL/SIP reed relay with a 24 V coil, designed for dual-form-A switching applications requiring up to 4000 V d.c. stand-off and 1000 V d.c. switching at 25 W. It features an internal mu-metal magnetic screen to minimize magnetic interaction in closely stacked configurations. The relay has a through-hole mounting style, with a package width of 0.29 inches and operates within a temperature range of −20 °C to +85 °C. Its coil resistance is 2000 Ω, with a maximum operate voltage of 18 V and minimum release voltage of 2.4 V at 25 °C. Contact ratings are 1.0 A carry and 1.5 A switching current. Mating pin configurations are specified for this variant. The relay includes an internal diode as indicated by the /2D suffix.
REED RELAY, DPST-NO, 24V, THT; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2239 |
| Product Name | Reed Relay, Dpst-No, 24V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |