The 104-1-A-24/4D is a single-pole normally-open high-voltage reed relay with a 24 V coil, designed for switching applications up to 4000 V d.c. stand-off and 1000 V d.c. at 25 W. It features an internal mu-metal magnetic shield, dry reed switch contacts, and a through-hole SIP package with a 0.25-inch pin pitch. The coil resistance is 3000 Ω, with a maximum operate voltage of 18 V and a minimum release voltage of 2.4 V at 25°C. The relay operates within a temperature range of -20°C to +85°C and meets a 50 g shock and 20 g vibration resistance specification. Capacitance across the open switch is 0.1 pF, and insulation resistance is 1012 Ω. The device includes an internal diode for coil suppression.
REED RELAY, SPST-NO, 24V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2233 |
| Product Name | Reed Relay, Spst-No, 24V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |