The 104-1-A-24/3D is a high-voltage single-pole normally-open reed relay in a SIL/SIP package with a 24 V coil and a 3 kV DC stand-off rating for its dry switch. It features an internal mu-metal magnetic screen, a coil resistance of 3000 Ω, and operates with a must-operate voltage of 18 V at 25 °C. The relay supports switching up to 1000 V DC at 25 W with a maximum contact current of 1.5 A, and has a typical operate time of 1.0 ms and release time of 0.3 ms. It is designed for applications requiring high-voltage isolation, such as transformer or cable testing, and operates within a temperature range of -20 °C to +85 °C.
REED RELAY, SPST-NO, 24V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2232 |
| Product Name | Reed Relay, Spst-No, 24V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |