The Pickering Series 104 reed relay is a high-voltage single-pole normally-open relay designed for applications requiring up to 4 kV DC stand-off and 1000 V DC switching at 25 W. This variant, with a 24 V coil, features a through-hole mounting style and an internal mu-metal magnetic screen to minimize magnetic interaction when stacked. The device has a coil resistance of 3000 Ω, a maximum operate voltage of 18 V, and a release voltage minimum of 2.4 V at 25°C. It supports a switching current of up to 1.0 A and a contact resistance of 0.15 Ω. The relay operates within a temperature range of -20°C to +85°C and meets a 50 g shock and 20 g vibration resistance rating. Capacitance across the open switch is 0.1 pF, and insulation resistance is 1012 Ω.
REED RELAY, SPST-NO, 24V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 38AK7548 |
| Product Name | Reed Relay, Spst-No, 24V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| AC Voltage | 1000 volts |