TE Connectivity Electromechanical Relays & Contactors 1393763-6

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 1.4 G  [.0494 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Relay Options : Power Switching Contact Features Contact Material : Ruthenium Dimensions Product Height : 5.1 MM  [.2 INCH ] Product Length : 19.3 MM  [.759 INCH ] Product Width : 6.4 MM  [.251 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .144 Coil Resistance (OHM) : 1000 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 1 Contact Limiting Breaking Current (AMP) : .4 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : .4 Contact Limiting Short-Time Current (AMP) : .4 Contact Switching Load (Min) : 10mA @ .01V Contact Switching Voltage (Max) (VAC) : 200 Contact Switching Voltage (Max) (VDC) : 200 Contact Voltage Rating (VDC) : 24 Input Voltage (VAC) : 100 Input Voltage (VDC) : 100 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 250 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : .1 - .15 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 0 - 6 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 1.4 G  [.0494 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Relay Options : Power Switching Contact Features Contact Material : Ruthenium Dimensions Product Height : 5.1 MM  [.2 INCH ] Product Length : 19.3 MM  [.759 INCH ] Product Width : 6.4 MM  [.251 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .144 Coil Resistance (OHM) : 1000 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 1 Contact Limiting Breaking Current (AMP) : .4 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : .4 Contact Limiting Short-Time Current (AMP) : .4 Contact Switching Load (Min) : 10mA @ .01V Contact Switching Voltage (Max) (VAC) : 200 Contact Switching Voltage (Max) (VDC) : 200 Contact Voltage Rating (VDC) : 24 Input Voltage (VAC) : 100 Input Voltage (VDC) : 100 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 250 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : .1 - .15 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 0 - 6 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1393763-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1393763-6
Electromechanical Relays & Contactors 1393763-6
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 1.4 G  [.0494 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Relay Options : Power Switching Contact Features Contact Material : Ruthenium Dimensions Product Height : 5.1 MM  [.2 INCH ] Product Length : 19.3 MM  [.759 INCH ] Product Width : 6.4 MM  [.251 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .144 Coil Resistance (OHM) : 1000 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 1 Contact Limiting Breaking Current (AMP) : .4 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : .4 Contact Limiting Short-Time Current (AMP) : .4 Contact Switching Load (Min) : 10mA @ .01V Contact Switching Voltage (Max) (VAC) : 200 Contact Switching Voltage (Max) (VDC) : 200 Contact Voltage Rating (VDC) : 24 Input Voltage (VAC) : 100 Input Voltage (VDC) : 100 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 250 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : .1 - .15 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 0 - 6 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 1.4 G  [.0494 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1
  • Relay Options : Power Switching

Contact Features


  • Contact Material : Ruthenium

Dimensions


  • Product Height : 5.1 MM  [.2 INCH ]
  • Product Length : 19.3 MM  [.759 INCH ]
  • Product Width : 6.4 MM  [.251 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .144
  • Coil Resistance (OHM) : 1000
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 1
  • Contact Limiting Breaking Current (AMP) : .4
  • Contact Limiting Continuous Current (AMP) : 1
  • Contact Limiting Making Current (AMP) : .4
  • Contact Limiting Short-Time Current (AMP) : .4
  • Contact Switching Load (Min) : 10mA @ .01V
  • Contact Switching Voltage (Max) (VAC) : 200
  • Contact Switching Voltage (Max) (VDC) : 200
  • Contact Voltage Rating (VDC) : 24
  • Input Voltage (VAC) : 100
  • Input Voltage (VDC) : 100
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 250

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : .1 - .15
  • Contact Current Class (AMP) : 0 - 2
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Height Class (Mechanical) (MM) : 0 - 6
  • Length Class (Mechanical) (MM) : 16 - 20
  • Width Class (Mechanical) (MM) : 6 - 8

Packaging Features


  • Packaging Method : Tube, Box & Tube

Product Type Features


  • Relay & Contactor Type : Reed Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range (DEGC) : -40 - 85
Buy Now Datasheet
Relays - 1393763-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Small Signal

Relay Small Signal

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Reed Relay, Spst-No, 1A, 200V, Th; Contact Configuration Axicom Te Connectivity - 16AC2513 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 1A, 200V, Th; Contact Configuration Axicom Te Connectivity
16AC2513
Reed Relay, Spst-No, 1A, 200V, Th; Contact Configuration Axicom Te Connectivity 16AC2513
REED RELAY, SPST-NO, 1A, 200V, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:V23100 -V4 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:1A; Switching Voltage Max:200V; SVHC:No RoHS Compliant: Yes

REED RELAY, SPST-NO, 1A, 200V, TH; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:V23100 -V4 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:1A; Switching Voltage Max:200V; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Reed Relays
Product Number 1393763-6 1393763-6 16AC2513
Product Name Electromechanical Relays & Contactors Relays Reed Relay, Spst-No, 1A, 200V, Th; Contact Configuration Axicom Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts 200 volts
DC Voltage 200 volts 200 volts
DC Power 0.1440 watts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393793-3 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Signal Relays - 1-1393793-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393771-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Relays - 1-1393140-1 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers