The 104-1-A-12/4D is a single-pole normally-open high-voltage reed relay in a SIL/SIP package with a 12 V coil and an internal diode, designed for switching up to 1000 V dc at 25 W with a 4000 V dc stand-off rating. It features an internal mu-metal magnetic screen, a dry reed switch with a typical operating time of 1.0 ms and release time of 0.3 ms, and an insulation resistance of 1012 Ω. The relay is suitable for applications requiring high-voltage isolation such as transformer or cable testing. Its package is configured for through-hole mounting on a 0.25-inch pitch.
REED RELAY, SPST-NO, 12V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2231 |
| Product Name | Reed Relay, Spst-No, 12V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |