Littelfuse, Inc. Solenoid Relays 24082-BX

Description
The 36 V 85 A Continuous-Duty SPST Series Grounded Solenoid Relay (24082-BX) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This grounded, three-stud solenoid relay has a 12 V coil and a coil impedance of 17.5 ohms. In addition, this individually boxed model has a 125 A make/break rating. 85 A continuous current rating 125 A make/break rating 12 V coil and a coil impedance of 17.5 ohms Grounded, three-stud solenoid design Curved bracket Included hex nuts and lock washers are bagged Individually boxed
Request a Quote Datasheet
Description
The 36 V 85 A Continuous-Duty SPST Series Grounded Solenoid Relay (24082-BX) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This grounded, three-stud solenoid relay has a 12 V coil and a coil impedance of 17.5 ohms. In addition, this individually boxed model has a 125 A make/break rating. 85 A continuous current rating 125 A make/break rating 12 V coil and a coil impedance of 17.5 ohms Grounded, three-stud solenoid design Curved bracket Included hex nuts and lock washers are bagged Individually boxed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Relays - 24082-BX - Littelfuse, Inc.
Rosemont, IL, United States
Solenoid Relays
24082-BX
Solenoid Relays 24082-BX
The 36 V 85 A Continuous-Duty SPST Series Grounded Solenoid Relay (24082-BX) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This grounded, three-stud solenoid relay has a 12 V coil and a coil impedance of 17.5 ohms. In addition, this individually boxed model has a 125 A make/break rating. 85 A continuous current rating 125 A make/break rating 12 V coil and a coil impedance of 17.5 ohms Grounded, three-stud solenoid design Curved bracket Included hex nuts and lock washers are bagged Individually boxed

The 36 V 85 A Continuous-Duty SPST Series Grounded Solenoid Relay (24082-BX) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This grounded, three-stud solenoid relay has a 12 V coil and a coil impedance of 17.5 ohms. In addition, this individually boxed model has a 125 A make/break rating. 85 A continuous current rating 125 A make/break rating 12 V coil and a coil impedance of 17.5 ohms Grounded, three-stud solenoid design Curved bracket Included hex nuts and lock washers are bagged Individually boxed

Datasheet
Power Relays, Over 2 Amps - 18-24082-BX-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
18-24082-BX-ND
Power Relays, Over 2 Amps 18-24082-BX-ND
CVP RELAY

CVP RELAY

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24082-BX 18-24082-BX-ND
Product Name Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 85.00 amps
Relay Type General
Mounting Chassis Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details
Basic relay - 788-155 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Automotive Relays - FBR582 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details