The 104-1-A-12/3D is a single-pole normally-open high-voltage reed relay with a 12 V coil, designed for switching applications up to 4 kV d.c. stand-off and 1000 V d.c. at 25 W. It features an internal mu-metal magnetic screen, a 0.15 Ω contact resistance, and operates with a maximum must-operate voltage of 9 V at 25 °C. The relay is packaged in a SIL/SIP format with through-hole mounting and has a typical operate time of 1.0 ms. The switch configuration provides 3000 V d.c. stand-off with a 4 kV variant designation. Capacitance across the open switch is 0.1 pF, and it meets environmental standards for operation from -20 °C to +85 °C with a soldering tolerance up to 270 °C for 10 seconds.
REED RELAY, SPST-NO, 12V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2230 |
| Product Name | Reed Relay, Spst-No, 12V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |