Littelfuse, Inc. 12 V and 36 V Max Normally Open Solenoid Relays 24041

Description
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24041) features a 6 V dc grounded coil with a coil impedance of 1.6 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The three-stud, normally open solenoid has a plated steel case and a flat bracket. 750 A make, 100 A break for 10 seconds on, 20 minutes off 6 V dc grounded coil with a coil impedance of 1.6 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Three-stud solenoid with plated steel housing Flat bracket style Hardware is assembled
Request a Quote Datasheet
Description
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24041) features a 6 V dc grounded coil with a coil impedance of 1.6 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The three-stud, normally open solenoid has a plated steel case and a flat bracket. 750 A make, 100 A break for 10 seconds on, 20 minutes off 6 V dc grounded coil with a coil impedance of 1.6 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Three-stud solenoid with plated steel housing Flat bracket style Hardware is assembled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 V and 36 V Max Normally Open Solenoid Relays - 24041 - Littelfuse, Inc.
Rosemont, IL, United States
12 V and 36 V Max Normally Open Solenoid Relays
24041
12 V and 36 V Max Normally Open Solenoid Relays 24041
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24041) features a 6 V dc grounded coil with a coil impedance of 1.6 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The three-stud, normally open solenoid has a plated steel case and a flat bracket. 750 A make, 100 A break for 10 seconds on, 20 minutes off 6 V dc grounded coil with a coil impedance of 1.6 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Three-stud solenoid with plated steel housing Flat bracket style Hardware is assembled

Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24041) features a 6 V dc grounded coil with a coil impedance of 1.6 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The three-stud, normally open solenoid has a plated steel case and a flat bracket. 750 A make, 100 A break for 10 seconds on, 20 minutes off 6 V dc grounded coil with a coil impedance of 1.6 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Three-stud solenoid with plated steel housing Flat bracket style Hardware is assembled

Datasheet
Power Relays, Over 2 Amps - F8547-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
F8547-ND
Power Relays, Over 2 Amps F8547-ND
General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24041 F8547-ND
Product Name 12 V and 36 V Max Normally Open Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 750.00 amps
Relay Type General
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.21 - Modular step relays 16A - 202180084000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Power Relays - 1-1393122-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
AC Power 1.25 VA
View Details
2 suppliers
Relay module - 2042-3024 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
16A Miniature Power Relay - CHZ03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details