Pickering Interfaces US Inc. Reed Relay, Dpst-No, 5V, Tht; Contact Configuration Pickering 101-2-A-5/2D

Description
REED RELAY, DPST-NO, 5V, THT; Contact Configuration:DPST-N O; Coil Voltage:5V; Product Range:101 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes
Datasheet
Description
REED RELAY, DPST-NO, 5V, THT; Contact Configuration:DPST-N O; Coil Voltage:5V; Product Range:101 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Dpst-No, 5V, Tht; Contact Configuration Pickering - 40AK2224 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Dpst-No, 5V, Tht; Contact Configuration Pickering
40AK2224
Reed Relay, Dpst-No, 5V, Tht; Contact Configuration Pickering 40AK2224
REED RELAY, DPST-NO, 5V, THT; Contact Configuration:DPST-N O; Coil Voltage:5V; Product Range:101 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

REED RELAY, DPST-NO, 5V, THT; Contact Configuration:DPST-NO; Coil Voltage:5V; Product Range:101 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 40AK2224
Product Name Reed Relay, Dpst-No, 5V, Tht; Contact Configuration Pickering
Mounting PCBoard; Through Hole
Poles Double Pole (DP)
Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - JWD-172-155-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
View Details
3 suppliers
Reed Relays - 1782719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR3D1B05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Single Pole (SP)
Throw Single Throw
View Details