The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24063) is designed with a plated-steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 85 A continuous current rating 24 V coil and a coil impedance of 71 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are bagged
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount
RELAY GEN PURPOSE SPST 85A 24V
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Reed Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 24063 | F11214-ND | 24063 |
| Product Name | Solenoid Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Maximum Switching Current | 85.00 amps | ||
| Relay Type | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) |