The 101-1-C-5/3D is a single-pole double-throw reed relay from the Series 101, designed for direct CMOS drive at 5 V with a coil resistance of 1600 Ω. It features a Form C switch rated for 0.25 A switching at 3 W, with a contact resistance of 0.20 Ω and insulation resistance of 10¹² Ω. The relay is packaged in a plastic enclosure with internal mu-metal magnetic shielding, has a switching time of 1.25 ms operate and 1.0 ms release, and operates within a temperature range of -20 °C to +85 °C. It is mounted through-hole and supports dry switch contacts with capacitance of 2.5 pF across the open switch.
REED RELAY, SPDT, 5V, THT; Contact Configuration:SPDT; Coil Voltage:5V; Product Range:101 Series; Relay Mounting:Through Hole; Coil Resistance:1.6kohm; Switching Current Max:250mA; Switching Voltage Max:200V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2223 |
| Product Name | Reed Relay, Spdt, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Latching |
| Approvals | RoHS |