TE Connectivity Electromechanical Relays & Contactors 2-1393771-2

Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 2.3 G  [.0811 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 1 Contact Special Features : Reed Contacts Relay Options : RF Rated Contact Features Contact Material : Ruthenium Contact Plating Material : Ruthenium Dimensions Product Height : 8 MM  [.314 INCH ] Product Length : 19.56 MM  [.77 INCH ] Product Width : 7.62 MM  [.3 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .515 Coil Resistance (OHM) : 200 Coil Voltage Rating (VAC) : 5 Coil Voltage Rating (VDC) : 5, 6 Contact Current Rating (AMP) : .4 Contact Limiting Breaking Current (AMP) : .5 Contact Limiting Continuous Current (AMP) : .5 Contact Limiting Making Current (AMP) : .5 Contact Limiting Short-Time Current (AMP) : .5 Contact Switching Load (Min) : 10mA @ .01V Contact Switching Voltage (Max) (VDC) : 28 Contact Voltage Rating (VDC) : 10 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 175 Insulation Initial Resistance (MEGO) : 1000000 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Performance Type : Standard Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .1 - .15 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 7 - 8 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Relay & Contactor Type : Reed Relay Signal Characteristics Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz Isolation (HF Parameter) : -39dB @ 100MHz, -20.7dB @ 900MHz Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -35 - 85
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 2.3 G  [.0811 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 1 Contact Special Features : Reed Contacts Relay Options : RF Rated Contact Features Contact Material : Ruthenium Contact Plating Material : Ruthenium Dimensions Product Height : 8 MM  [.314 INCH ] Product Length : 19.56 MM  [.77 INCH ] Product Width : 7.62 MM  [.3 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .515 Coil Resistance (OHM) : 200 Coil Voltage Rating (VAC) : 5 Coil Voltage Rating (VDC) : 5, 6 Contact Current Rating (AMP) : .4 Contact Limiting Breaking Current (AMP) : .5 Contact Limiting Continuous Current (AMP) : .5 Contact Limiting Making Current (AMP) : .5 Contact Limiting Short-Time Current (AMP) : .5 Contact Switching Load (Min) : 10mA @ .01V Contact Switching Voltage (Max) (VDC) : 28 Contact Voltage Rating (VDC) : 10 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 175 Insulation Initial Resistance (MEGO) : 1000000 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Performance Type : Standard Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .1 - .15 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 7 - 8 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Relay & Contactor Type : Reed Relay Signal Characteristics Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz Isolation (HF Parameter) : -39dB @ 100MHz, -20.7dB @ 900MHz Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -35 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1393771-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1393771-2
Electromechanical Relays & Contactors 2-1393771-2
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 2.3 G  [.0811 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 1 Contact Special Features : Reed Contacts Relay Options : RF Rated Contact Features Contact Material : Ruthenium Contact Plating Material : Ruthenium Dimensions Product Height : 8 MM  [.314 INCH ] Product Length : 19.56 MM  [.77 INCH ] Product Width : 7.62 MM  [.3 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .515 Coil Resistance (OHM) : 200 Coil Voltage Rating (VAC) : 5 Coil Voltage Rating (VDC) : 5, 6 Contact Current Rating (AMP) : .4 Contact Limiting Breaking Current (AMP) : .5 Contact Limiting Continuous Current (AMP) : .5 Contact Limiting Making Current (AMP) : .5 Contact Limiting Short-Time Current (AMP) : .5 Contact Switching Load (Min) : 10mA @ .01V Contact Switching Voltage (Max) (VDC) : 28 Contact Voltage Rating (VDC) : 10 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 175 Insulation Initial Resistance (MEGO) : 1000000 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Performance Type : Standard Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .1 - .15 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 7 - 8 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Relay & Contactor Type : Reed Relay Signal Characteristics Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz Isolation (HF Parameter) : -39dB @ 100MHz, -20.7dB @ 900MHz Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -35 - 85

Body Features


  • Enclosure Type : Flux Proof Automatic Soldering & Washable
  • Product Weight : 2.3 G  [.0811 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation
  • Contact Arrangement : 2 Form A DPST-NO
  • Contact Number of Poles : 1
  • Contact Special Features : Reed Contacts
  • Relay Options : RF Rated

Contact Features


  • Contact Material : Ruthenium
  • Contact Plating Material : Ruthenium

Dimensions


  • Product Height : 8 MM  [.314 INCH ]
  • Product Length : 19.56 MM  [.77 INCH ]
  • Product Width : 7.62 MM  [.3 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .515
  • Coil Resistance (OHM) : 200
  • Coil Voltage Rating (VAC) : 5
  • Coil Voltage Rating (VDC) : 5, 6
  • Contact Current Rating (AMP) : .4
  • Contact Limiting Breaking Current (AMP) : .5
  • Contact Limiting Continuous Current (AMP) : .5
  • Contact Limiting Making Current (AMP) : .5
  • Contact Limiting Short-Time Current (AMP) : .5
  • Contact Switching Load (Min) : 10mA @ .01V
  • Contact Switching Voltage (Max) (VDC) : 28
  • Contact Voltage Rating (VDC) : 10
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 175
  • Insulation Initial Resistance (MEGO) : 1000000

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Performance Type : Standard
  • Solder Process : Wave Solder

Other


  • Coil Power Rating Class (WATT) : .1 - .15
  • Contact Current Class (AMP) : 0 - 2
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Height Class (Mechanical) (MM) : 7 - 8
  • Length Class (Mechanical) (MM) : 16 - 20
  • Width Class (Mechanical) (MM) : 6 - 8

Packaging Features


  • Packaging Method : Tray, Box & Tray

Product Type Features


  • Relay & Contactor Type : Reed Relay

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz
  • Isolation (HF Parameter) : -39dB @ 100MHz, -20.7dB @ 900MHz

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range (DEGC) : -35 - 85
Buy Now Datasheet
Relays - 2-1393771-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
REED RELAYS

REED RELAYS

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 2-1393771-2 2-1393771-2 2-1393771-2
Product Name Electromechanical Relays & Contactors Relays Relays
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 28 volts
DC Power 0.5150 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393771-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415356-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -4 to 221 F (-20 to 105 C)
AC Voltage 400 volts
View Details
4 suppliers
Reed Relays - JWD-172-1 - 1191786-JWD-172-1 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Resistance 200 ohms
View Details
3 suppliers