The 100-1-C-5/3D is a single-in-line (SIL) reed relay with a 1 Form C (changeover) contact configuration and a 5 V nominal coil voltage, designed for direct drive from low-current CMOS or NMOS logic. It features a plastic encapsulated package with internal mu-metal magnetic screening, a coil resistance of 3300 Ω, and a switching current rating of 0.25 A at up to 3 W. The device supports dry switch contacts with an insulation resistance greater than 10¹² Ω, a typical contact capacitance of 3 pF across the open switch, and thermal EMF of approximately 1 μV. Operating temperature range is from -20 °C to +85 °C. The relay is suitable for instrumentation and data acquisition applications requiring low thermal EMF and low power consumption.
REED RELAY, SPDT, 5V, THT; Contact Configuration:SPDT; Coil Voltage:5V; Product Range:100 Series; Relay Mounting:Through Hole; Coil Resistance:3.3kohm; Switching Current Max:250mA; Switching Voltage Max:200V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 38AK7540 |
| Product Name | Reed Relay, Spdt, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Latching |
| Approvals | RoHS |