TE Connectivity RELAY REED SPST-NO .5A 5VDC DIP V23100V4005A011

Description
RELAY REED SPST-NO .5A 5VDC DIP
Request a Quote Datasheet
Description
RELAY REED SPST-NO .5A 5VDC DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RELAY REED SPST-NO .5A 5VDC DIP - V23100V4005A011 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY REED SPST-NO .5A 5VDC DIP
V23100V4005A011
RELAY REED SPST-NO .5A 5VDC DIP V23100V4005A011
RELAY REED SPST-NO .5A 5VDC DIP

RELAY REED SPST-NO .5A 5VDC DIP

Supplier's Site
Reed Relays - V23100V4005A011 - 902428-V23100V4005A011 - Win Source Electronics
Laguna Hills, CA, United States
Reed Relays - V23100V4005A011
902428-V23100V4005A011
Reed Relays - V23100V4005A011 902428-V23100V4005A011
Manufacturer: TE Connectivity Win Source Part Number: 902428-V23100V4005A0 11 Series: V23100-V4, AXICOM Operating Temperature Range: -40°C ~ 85°C Package: Tube Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: V23100 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Other Part Number: 1393763-5, V23100V4005A 11

Manufacturer: TE Connectivity
Win Source Part Number: 902428-V23100V4005A011
Series: V23100-V4, AXICOM
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Family Name: V23100
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030
Other Part Number: 1393763-5, V23100V4005A 11

Buy Now Datasheet
Relays - Reed Relays V23100V4005A011
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Supplier's Site
V23100V4005A11 Rohs Compliant Axicom Te Connectivity - 08H5853 - Newark, An Avnet Company
Chicago, IL, United States
V23100V4005A11 Rohs Compliant Axicom Te Connectivity
08H5853
V23100V4005A11 Rohs Compliant Axicom Te Connectivity 08H5853
V23100V4005A11 ROHS COMPLIANT: YES

V23100V4005A11 ROHS COMPLIANT: YES

Supplier's Site
V23100V4005A11 / Te Connectivity / Potter-Brumfield Potter&brumfield Te Connectivity - 45AJ9404 - Newark, An Avnet Company
Chicago, IL, United States
V23100V4005A11 / Te Connectivity / Potter-Brumfield Potter&brumfield Te Connectivity
45AJ9404
V23100V4005A11 / Te Connectivity / Potter-Brumfield Potter&brumfield Te Connectivity 45AJ9404
V23100V4005A11 / TE CONNECTIVITY / POTTER-BRUMFIELD

V23100V4005A11 / TE CONNECTIVITY / POTTER-BRUMFIELD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays Electromechanical Relays Electromechanical Relays
Product Number V23100V4005A011 902428-V23100V4005A011 V23100V4005A011 08H5853 45AJ9404
Product Name RELAY REED SPST-NO .5A 5VDC DIP Reed Relays - V23100V4005A011 Relays - Reed Relays V23100V4005A11 Rohs Compliant Axicom Te Connectivity V23100V4005A11 / Te Connectivity / Potter-Brumfield Potter&brumfield Te Connectivity
Mounting PCBoard PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393818-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170484310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details