The Pickering Series 97-1-B-5/1D is a dual-in-line reed relay with a 5 V coil, 1 Form B (energize to break) switch configuration, and an internal diode. It is encapsulated in a plastic package with a mu-metal magnetic screen to prevent magnetic interaction and uses epoxy resin to protect the reed switch from molding process damage. It has a coil resistance of 1000 Ω, operates at 3.75 V minimum, and releases at 0.5 V maximum at 25°C. The switch supports up to 10 watts at 200 V with a maximum contact current of 1.2 A and a typical life of 10^8 operations. The relay is mounted with pins 1 and 14 uppermost and is rated for operation from -20 to +85 °C, with a maximum vibration tolerance of 20 G and shock of 50 G.
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format.
Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types.
If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97-1-B-5/1D |
| Product Name | Series 97 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 0 |